Smith-Victor Corporation THREE-ROLL PAPER RACK BRACKET: HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK 401261

Description
THREE-ROLL PAPER RACK BRACKET HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK
Description
THREE-ROLL PAPER RACK BRACKET HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK

Suppliers

Company
Product
Description
Supplier Links
THREE-ROLL PAPER RACK BRACKET: HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK - 401261 - Smith-Victor Corporation
Bartlett, IL, USA
THREE-ROLL PAPER RACK BRACKET: HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK
401261
THREE-ROLL PAPER RACK BRACKET: HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK 401261
THREE-ROLL PAPER RACK BRACKET HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK

THREE-ROLL PAPER RACK BRACKET
HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 401261
Product Name THREE-ROLL PAPER RACK BRACKET: HOLD UP TO THREE ROLLS OF PAPER ON YOUR GRANDE OR ECONOMY PAPER RACK
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PROPOD III: PRO TRIPOD WITH MEDIUM PRO-3 2-WAY FLUID HEAD - 700103 - Smith-Victor Corporation
Specs
Type Tripod
Height 5.67 ft (17.27 dm)
Material Aluminum
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details