SMore ViScanner scanner is a series of high-speed intelligent code scanner designed for industrial applications, offering high flexibility and ease of use in harsh industrial environment. SMS1000 can integrate SmartMore deep learning AI algorithms with high-speed Cortex 4-Core processor and Mega-pixel image sensor, offering the best of the class and reliable scanning solution for labels and DPM codes on different surfaces.
◆Excellent code reading performance:
It adopts high-speed Cortex 4-core processor, and is equipped with a megapixel image sensor with a millisecond reading speed with an accuracy rate of 99.99%.
◆Super flexible light source system:
Provides red/white light options, 4 groups of light control; supports a variety of combinations of lightbeam angle, flexible configuration of luminosity; provides polarized and diffused light options, and perfectly meets the needs of code reading at different complex scenes.
◆Deep learning algorithm:
Efficiently reads barcodes and QR codes in a variety of code systems. The built-in deep learning code reading algorithm is robust and compatible with different material surfaces, inkjet engraving techniques, and lighting environments.
◆Precise focus:
Four types of lenses are provided, which are suitable for reading at different distances and supports the reading of ultra-small codes as minimum as 0.03mm.
Smartmore Corporation Limited | |
---|---|
Product Category | Machine Vision Systems |
Product Number | VS1000 |
Product Name | High-speed Intelligent 1D&2D Barcode Reader |
System Type | Embedded / Vision Engine |