Smart Fog Smart Fog® MS100 Control Unit MS100-VB

Description
Smart Fog® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit Placement Options: Free Standing Ceiling Mount Portable Wall Mount Electrical Requirements: Primary Voltage: 24 V DC Power Demand: 1 A Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C Unit Dimention: 15 in (38.4 cm) W x 11 in (28.3 cm) H x 6 in (16.0 cm) D Weight: 8 lbs (4 kg) Note: Unit comes complete with 4 wall mounting brackets & 4 Truss HD. Machine Screws.
Description
Smart Fog® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit Placement Options: Free Standing Ceiling Mount Portable Wall Mount Electrical Requirements: Primary Voltage: 24 V DC Power Demand: 1 A Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C Unit Dimention: 15 in (38.4 cm) W x 11 in (28.3 cm) H x 6 in (16.0 cm) D Weight: 8 lbs (4 kg) Note: Unit comes complete with 4 wall mounting brackets & 4 Truss HD. Machine Screws.

Suppliers

Company
Product
Description
Supplier Links
Smart Fog® MS100 Control Unit - MS100-VB - Smart Fog
Reno, NV, USA
Smart Fog® MS100 Control Unit
MS100-VB
Smart Fog® MS100 Control Unit MS100-VB
Smart Fog® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure. Unit Placement Options: Free Standing Ceiling Mount Portable Wall Mount Electrical Requirements: Primary Voltage: 24 V DC Power Demand: 1 A Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C Unit Dimention: 15 in (38.4 cm) W x 11 in (28.3 cm) H x 6 in (16.0 cm) D Weight: 8 lbs (4 kg) Note: Unit comes complete with 4 wall mounting brackets & 4 Truss HD. Machine Screws.

Smart Fog® MS100 VB Control Unit is a reliable control center for the MS100 System. Easy plug & play install and maintenance free design provides a bullet proof industrial solution for humidity control appliacation. This unit controls a constant stream of 0 psi water pressure.

Unit Placement Options:

  • Free Standing
  • Ceiling Mount
  • Portable
  • Wall Mount

Electrical Requirements:

  • Primary Voltage: 24 V DC
  • Power Demand: 1 A

Control Tolerance: 1 +/- %

Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C

Unit Dimention: 15 in (38.4 cm) W x 11 in (28.3 cm) H x 6 in (16.0 cm) D

Weight: 8 lbs (4 kg)

Note: Unit comes complete with 4 wall mounting brackets & 4 Truss HD. Machine Screws.

Supplier's Site

Technical Specifications

  Smart Fog
Product Category Universal Process Controllers
Product Number MS100-VB
Product Name Smart Fog® MS100 Control Unit
Controller Type Environmental; Humidity; Temperature
Control Nonlinear
Features PLC
Form Factor Chassis; Stand-Alone
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Controller for Mushrooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
Sample Gas Feed Unit - SCC-F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Form Factor Rack
Media Gas
View Details
UVIC-B UltraVoice® Integrated Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details