Smalley Linear Spring LS45312-3

Description
Smalley Linear Springs are a continuous wave formed (marcelled) wire length produced from spring tempered materials. They act as a load bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the linear spring flat in a straight line. Standard Sizes from Stock Linear Springs are now available as a standard part from Smalley. Smalley engineers are available to assist with spring design. Stock Sizes Carbon & Stainless Steel Over 200 Sizes Customs No Tooling Costs™ Exotic Alloys Available Applications Detent Preload Smalley Linear Springs are used to load pins that are positioned inside grooves so a rotating element can detent to specific positions. The springs are designed to exert a precise load to give the rotation a desired resistance. Rotary Vane Pump Smalley Linear Springs are used to radially load the bottom of the vanes in the pump. The springs energize the vanes against the bore for better sealing.
Request a Quote
Description
Smalley Linear Springs are a continuous wave formed (marcelled) wire length produced from spring tempered materials. They act as a load bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the linear spring flat in a straight line. Standard Sizes from Stock Linear Springs are now available as a standard part from Smalley. Smalley engineers are available to assist with spring design. Stock Sizes Carbon & Stainless Steel Over 200 Sizes Customs No Tooling Costs™ Exotic Alloys Available Applications Detent Preload Smalley Linear Springs are used to load pins that are positioned inside grooves so a rotating element can detent to specific positions. The springs are designed to exert a precise load to give the rotation a desired resistance. Rotary Vane Pump Smalley Linear Springs are used to radially load the bottom of the vanes in the pump. The springs energize the vanes against the bore for better sealing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Spring - LS45312-3 - Smalley
Lake Zurich, IL, USA
Linear Spring
LS45312-3
Linear Spring LS45312-3
Smalley Linear Springs are a continuous wave formed (marcelled) wire length produced from spring tempered materials. They act as a load bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the linear spring flat in a straight line. Standard Sizes from Stock Linear Springs are now available as a standard part from Smalley. Smalley engineers are available to assist with spring design. Stock Sizes Carbon & Stainless Steel Over 200 Sizes Customs No Tooling Costs™ Exotic Alloys Available Applications Detent Preload Smalley Linear Springs are used to load pins that are positioned inside grooves so a rotating element can detent to specific positions. The springs are designed to exert a precise load to give the rotation a desired resistance. Rotary Vane Pump Smalley Linear Springs are used to radially load the bottom of the vanes in the pump. The springs energize the vanes against the bore for better sealing.

Smalley Linear Springs are a continuous wave formed (marcelled) wire length produced from spring tempered materials. They act as a load bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the linear spring flat in a straight line.

Standard Sizes from Stock

Linear Springs are now available as a standard part from Smalley.
Smalley engineers are available to assist with spring design.

Stock Sizes

  • Carbon & Stainless Steel
  • Over 200 Sizes

Customs

  • No Tooling Costs™
  • Exotic Alloys Available

Applications

Detent Preload

Smalley Linear Springs are used to load pins that are positioned inside grooves so a rotating element can detent to specific positions. The springs are designed to exert a precise load to give the rotation a desired resistance.

Rotary Vane Pump

Smalley Linear Springs are used to radially load the bottom of the vanes in the pump. The springs energize the vanes against the bore for better sealing.

Supplier's Site

Technical Specifications

  Smalley
Product Category Flat Springs
Product Number LS45312-3
Product Name Linear Spring
Material Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Linear Spring - LS38375-3 - Smalley
Specs
Material Steel; Stainless Steel
Thickness 0.0380 inch (0.9652 mm)
Width 0.3750 inch (9.52 mm)
View Details
Linear Spring - LS62250-2 - Smalley
Specs
Material Steel; Stainless Steel
Thickness 0.0620 inch (1.57 mm)
Width 0.2500 inch (6.35 mm)
View Details
Linear Spring - LS45250-4 - Smalley
Specs
Material Steel; Stainless Steel
Thickness 0.0450 inch (1.14 mm)
Width 0.2500 inch (6.35 mm)
View Details
Linear Spring - LS25250-3 - Smalley
Specs
Material Steel; Stainless Steel
Thickness 0.0250 inch (0.6350 mm)
Width 0.2500 inch (6.35 mm)
View Details