Smalley Retaining Ring FH-024

Description
Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley offers eight series of snap rings from stock: Over 1,000 stock sizes Inch and Metric series rings available Stocked from .375” to 10” diameters, 13 mm to 300 mm Customs available from .200” to 120” New series, interchangeable with Eaton® rings Standard Parts 1/2" - 11" Diameters & 13 mm – 300 mm Diameters Carbon and Stainless Steel
Request a Quote
Description
Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley offers eight series of snap rings from stock: Over 1,000 stock sizes Inch and Metric series rings available Stocked from .375” to 10” diameters, 13 mm to 300 mm Customs available from .200” to 120” New series, interchangeable with Eaton® rings Standard Parts 1/2" - 11" Diameters & 13 mm – 300 mm Diameters Carbon and Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FH-024 Retaining Ring from Smalley is a metric constant section ring designed for heavy-duty applications. It features an outside diameter of 25.40 mm and a groove diameter of 25.20 mm, with a thickness of 2.15 mm and a groove width of 1.15 mm. The ring is compatible with DIN 472 specifications, making it suitable for various industrial uses. It has a yield strength of 6,539 N and a shear capacity of 23,927 N, providing reliable performance under significant loads. This retaining ring is produced using edgewinding technology, ensuring no custom tooling charges, which can be advantageous for engineers looking for cost-effective solutions.

Datasheet Summary
Powered by GS/AI

The FH-024 Retaining Ring from Smalley is a metric constant section ring designed for heavy-duty applications. It features an outside diameter of 25.40 mm and a groove diameter of 25.20 mm, with a thickness of 2.15 mm and a groove width of 1.15 mm. The ring is compatible with DIN 472 specifications, making it suitable for various industrial uses. It has a yield strength of 6,539 N and a shear capacity of 23,927 N, providing reliable performance under significant loads. This retaining ring is produced using edgewinding technology, ensuring no custom tooling charges, which can be advantageous for engineers looking for cost-effective solutions.

Suppliers

Company
Product
Description
Supplier Links
Retaining Ring - FH-024 - Smalley
Lake Zurich, IL, USA
Retaining Ring
FH-024
Retaining Ring FH-024
Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications. Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers. Smalley offers eight series of snap rings from stock: Over 1,000 stock sizes Inch and Metric series rings available Stocked from .375” to 10” diameters, 13 mm to 300 mm Customs available from .200” to 120” New series, interchangeable with Eaton® rings Standard Parts 1/2" - 11" Diameters & 13 mm – 300 mm Diameters Carbon and Stainless Steel

Constant Section Rings (Snap Rings) are often specified for heavy duty or impact loading applications.

Produced by edgewinding, with no custom tooling charges, snap rings have been specified for many years in the automotive and heavy equipment industries as a standard choice of engineers.

Smalley offers eight series of snap rings from stock:

  • Over 1,000 stock sizes
  • Inch and Metric series rings available
  • Stocked from .375” to 10” diameters, 13 mm to 300 mm
  • Customs available from .200” to 120”
  • New series, interchangeable with Eaton® rings

Standard Parts
1/2" - 11" Diameters &
13 mm – 300 mm Diameters
Carbon and Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  Smalley
Product Category Retaining Rings and Snap Rings
Product Number FH-024
Product Name Retaining Ring
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
Ring Load 5379 lbs (2439 kg)
Text for Standards Conformance DIN 472
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - ES-24 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNH-30 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - FH-160 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring - EH-220 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details