Smalley Retaining Ring DNS-63

Description
No Gap - 360° retaining surface No protruding ears to interfere with mating components (uniform cross-section) Economically produced in stainless steel because the coiling process produces no scrap No-Tooling-Charges™ on custom designs Easy to assemble and remove No gap or lugs provide for a functional and aesthetically pleasing ring Can operate in an internal and external groove at the same time Spirolox Retaining Rings, also known as Spiral Retaining Rings, are available exclusively from Smalley. Spirals have no ears to interfere with mating components in your assembly. Spirals are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. Smalley offers over 6,000 standard rings, which are readily available in both carbon and stainless steel. If you require custom designs, take advantage of Smalley's No-Tooling-Cost process; a process perfect for large runs, prototypes and midstream design changes. Whatever your application, Smalley has the cost-effective and innovative design solution. Interchangeable Grooves Spiral retaining rings are interchangeable with ordinary snap ring (Circlip) grooves. The DNH & DNS Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard" metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Parts 13 mm – 400 mm Diameters Carbon and Stainless Steel
Request a Quote
Description
No Gap - 360° retaining surface No protruding ears to interfere with mating components (uniform cross-section) Economically produced in stainless steel because the coiling process produces no scrap No-Tooling-Charges™ on custom designs Easy to assemble and remove No gap or lugs provide for a functional and aesthetically pleasing ring Can operate in an internal and external groove at the same time Spirolox Retaining Rings, also known as Spiral Retaining Rings, are available exclusively from Smalley. Spirals have no ears to interfere with mating components in your assembly. Spirals are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. Smalley offers over 6,000 standard rings, which are readily available in both carbon and stainless steel. If you require custom designs, take advantage of Smalley's No-Tooling-Cost process; a process perfect for large runs, prototypes and midstream design changes. Whatever your application, Smalley has the cost-effective and innovative design solution. Interchangeable Grooves Spiral retaining rings are interchangeable with ordinary snap ring (Circlip) grooves. The DNH & DNS Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard" metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Parts 13 mm – 400 mm Diameters Carbon and Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Retaining Ring - DNS-63 - Smalley
Lake Zurich, IL, USA
Retaining Ring
DNS-63
Retaining Ring DNS-63
No Gap - 360° retaining surface No protruding ears to interfere with mating components (uniform cross-section) Economically produced in stainless steel because the coiling process produces no scrap No-Tooling-Charges™ on custom designs Easy to assemble and remove No gap or lugs provide for a functional and aesthetically pleasing ring Can operate in an internal and external groove at the same time Spirolox Retaining Rings, also known as Spiral Retaining Rings, are available exclusively from Smalley. Spirals have no ears to interfere with mating components in your assembly. Spirals are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. Smalley offers over 6,000 standard rings, which are readily available in both carbon and stainless steel. If you require custom designs, take advantage of Smalley's No-Tooling-Cost process; a process perfect for large runs, prototypes and midstream design changes. Whatever your application, Smalley has the cost-effective and innovative design solution. Interchangeable Grooves Spiral retaining rings are interchangeable with ordinary snap ring (Circlip) grooves. The DNH & DNS Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard" metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Parts 13 mm – 400 mm Diameters Carbon and Stainless Steel
  • No Gap - 360° retaining surface
  • No protruding ears to interfere with mating components (uniform cross-section)
  • Economically produced in stainless steel because the coiling process produces no scrap
  • No-Tooling-Charges™ on custom designs
  • Easy to assemble and remove
  • No gap or lugs provide for a functional and aesthetically pleasing ring
  • Can operate in an internal and external groove at the same time

Spirolox Retaining Rings, also known as Spiral Retaining Rings, are available exclusively from Smalley.

Spirals have no ears to interfere with mating components in your assembly. Spirals are manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys.

Smalley offers over 6,000 standard rings, which are readily available in both carbon and stainless steel. If you require custom designs, take advantage of Smalley's No-Tooling-Cost process; a process perfect for large runs, prototypes and midstream design changes.

Whatever your application, Smalley has the cost-effective and innovative design solution.

Interchangeable Grooves

Spiral retaining rings are interchangeable with ordinary snap ring (Circlip) grooves.

The DNH & DNS Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard" metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications.

Standard Parts
13 mm – 400 mm Diameters
Carbon and Stainless Steel

Supplier's Site

Technical Specifications

  Smalley
Product Category Retaining Rings and Snap Rings
Product Number DNS-63
Product Name Retaining Ring
Ring Type External
Ring Style Spring Steel
Design Units Metric
Ring Load 24866 lbs (11277 kg)
Text for Standards Conformance DIN 471
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - EH-53 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - EH-14 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - FHE-0075 - Smalley
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings
Design Units Inch
View Details
Retaining Ring - ES-55 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details