Small PC Computers 10.4" Sunlight Readable LCD Touch Screen Model SED104HB

Description
The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" TFT LCD Display High Bright 800 nit Auto or Manual Brightness HD15 VGA, S-Video & Composite inputs Low Power LED back lighting 2 x 1W Speakers (back) Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit
Description
The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" TFT LCD Display High Bright 800 nit Auto or Manual Brightness HD15 VGA, S-Video & Composite inputs Low Power LED back lighting 2 x 1W Speakers (back) Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

Suppliers

Company
Product
Description
Supplier Links
10.4
Clearwater, FL, USA
10.4" Sunlight Readable LCD Touch Screen
Model SED104HB
10.4" Sunlight Readable LCD Touch Screen Model SED104HB
The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Standard Features 10.4" TFT LCD Display High Bright 800 nit Auto or Manual Brightness HD15 VGA, S-Video & Composite inputs Low Power LED back lighting 2 x 1W Speakers (back) Front Panel Controls (OSD ) integrated Touch Screen (USB) Windows/Linux Drivers Supports Vehicle Power connection (10-14.5V DC) External AC Adapter (12V DC) Rugged Chassis Supports Wall / Desk / Arm mounting (VESA 75mm) Optional Panel Mount Kit

The SED104HB is a High Bright 10.4 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting.

Standard Features

  • 10.4" TFT LCD Display
  • High Bright 800 nit
  • Auto or Manual Brightness
  • HD15 VGA, S-Video & Composite inputs
  • Low Power LED back lighting
  • 2 x 1W Speakers (back)
  • Front Panel Controls (OSD )
  • integrated Touch Screen (USB)
  • Windows/Linux Drivers
  • Supports Vehicle Power connection (10-14.5V DC)
  • External AC Adapter (12V DC)
  • Rugged Chassis
  • Supports Wall / Desk / Arm mounting (VESA 75mm)
  • Optional Panel Mount Kit
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SED104HB
Product Name 10.4" Sunlight Readable LCD Touch Screen
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types Composite; S-Video; VGA
Screen Resolution SVGA (800 x 600)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428531 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Medical Grade LCD Monitor with Touch Screen - PMD-S17 - American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Input Types DVI; VGA
Screen Resolution SXGA (1280 x 1024)
View Details
15
Specs
Monitor Type LCD Display
Color Color
Screen Resolution XGA (1024 x 768)
View Details