Small PC Computers 22" Waterproof Wide Screen LCD Model SD220E

Description
The SD220E is a sealed and waterproof 22 " Wide Screen touch lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 22" Wide Screen LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)
Description
The SD220E is a sealed and waterproof 22 " Wide Screen touch lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 22" Wide Screen LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

Suppliers

Company
Product
Description
Supplier Links
22
Clearwater, FL, USA
22" Waterproof Wide Screen LCD
Model SD220E
22" Waterproof Wide Screen LCD Model SD220E
The SD220E is a sealed and waterproof 22 " Wide Screen touch lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 22" Wide Screen LCD Display Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

The SD220E is a sealed and waterproof 22 " Wide Screen touch lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's sealed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 22" Wide Screen LCD Display
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD220E
Product Name 22" Waterproof Wide Screen LCD
Monitor Type LCD Display
Color Color
Screen Resolution WSXGA+ (1680 x 1050)
Diagonal Screen Size 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428535 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Medical Grade LCD Monitor with Touch Screen - PMD-S17 - American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Input Types DVI; VGA
Screen Resolution SXGA (1280 x 1024)
View Details
Waterproof LCD-PC - Model SDC170HB - Small PC Computers
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details