Small PC Computers 17" Sunlight Readable Marine LCD Model SD170M

Description
The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD170M supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tessted for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input (Camera) Low Power LED back lighting (Rated 80,000/hrs) Brightness Adjustment pot USB 5 Wire Resistive Touch Screen Watertight snap- in connectors Optically bonded anti-glare touch glass Panel/flush or VESA Mounting (75mm)
Description
The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD170M supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tessted for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input (Camera) Low Power LED back lighting (Rated 80,000/hrs) Brightness Adjustment pot USB 5 Wire Resistive Touch Screen Watertight snap- in connectors Optically bonded anti-glare touch glass Panel/flush or VESA Mounting (75mm)

Suppliers

Company
Product
Description
Supplier Links
17
Clearwater, FL, USA
17" Sunlight Readable Marine LCD
Model SD170M
17" Sunlight Readable Marine LCD Model SD170M
The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD170M supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tessted for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright Sunlight Readable Sealed/Waterproof (front & back) Rugged Aluminum Chassis HD15 VGA PC Input RCA Composite video input (Camera) Low Power LED back lighting (Rated 80,000/hrs) Brightness Adjustment pot USB 5 Wire Resistive Touch Screen Watertight snap- in connectors Optically bonded anti-glare touch glass Panel/flush or VESA Mounting (75mm)

The SD170M is a High Bright completely sealed and waterproof 17 " touch screen Marine lcd display. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. The SD170M supports panel/console mounting or wall/arm mounts using standard VESA hardware. Small PC's Marine LCD's are designed and tessted for relaiable operation in wet dirty environments.

Standard Features

  • 17" TFT LCD Display
  • High Bright Sunlight Readable
  • Sealed/Waterproof (front & back)
  • Rugged Aluminum Chassis
  • HD15 VGA PC Input
  • RCA Composite video input (Camera)
  • Low Power LED back lighting (Rated 80,000/hrs)
  • Brightness Adjustment pot
  • USB 5 Wire Resistive Touch Screen
  • Watertight snap- in connectors
  • Optically bonded anti-glare touch glass
  • Panel/flush or VESA Mounting (75mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD170M
Product Name 17" Sunlight Readable Marine LCD
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Input Types Composite; VGA
Screen Resolution SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution SVGA (800 x 600)
View Details
17
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details