Small PC Computers 17" Sunlight Readable Waterproof LCD Model SD170EHB

Description
The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright 1000 nit Low Power LED back lighting Auto sensor for brightness or POT Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)
Description
The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright 1000 nit Low Power LED back lighting Auto sensor for brightness or POT Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

Suppliers

Company
Product
Description
Supplier Links
17
Clearwater, FL, USA
17" Sunlight Readable Waterproof LCD
Model SD170EHB
17" Sunlight Readable Waterproof LCD Model SD170EHB
The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 17" TFT LCD Display High Bright 1000 nit Low Power LED back lighting Auto sensor for brightness or POT Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm)

The SD170EHB is a High Bright sealed and waterproof 17 " touch screen lcd display using low power LEDs for the back lighting. Our High Bright LCD's are ideal for applications where the display will be used in sunlight or day light. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 17" TFT LCD Display
  • High Bright 1000 nit
  • Low Power LED back lighting
  • Auto sensor for brightness or POT
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD170EHB
Product Name 17" Sunlight Readable Waterproof LCD
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
Screen Resolution SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Screen Resolution QVGA (320 x 240)
Diagonal Screen Size 3.5 inch (88.9 mm)
View Details
17
Specs
Monitor Type LCD Display
Color Color
Screen Resolution SXGA (1280 x 1024)
View Details