Small PC Computers 15" Panel Mount LCD Model SD150

Description
The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount beze Universal AC Power Supply
Description
The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount beze Universal AC Power Supply

Suppliers

Company
Product
Description
Supplier Links
15
Clearwater, FL, USA
15" Panel Mount LCD
Model SD150
15" Panel Mount LCD Model SD150
The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel. Standard Features 15.0" TFT active matrix LCD Resistive Touch Screen Native resolution 1024x768 (auto sync.) NEMA-4 panel mount beze Universal AC Power Supply

The SD150 is a NEMA-4/X panel mount LCD display designed for industrial display applications. The bright 15" TFT LCD comes complete with a screen protector or Touch Screen and is available with an optional Stainless Steel front bezel.

Standard Features

  • 15.0" TFT active matrix LCD
  • Resistive Touch Screen
  • Native resolution 1024x768 (auto sync.)
  • NEMA-4 panel mount beze
  • Universal AC Power Supply
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD150
Product Name 15" Panel Mount LCD
Monitor Type LCD Display
Color Color
Input Types Component; DVI; HDMI; S-Video
Screen Resolution XGA (1024 x 768)
Diagonal Screen Size 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428533 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types USB
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Color Color
Input Types VGA
Screen Resolution VGA (640 x 480)
View Details
Wide Screen & Waterproof LCD-PC - Model SDC220 - Small PC Computers
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details