Small PC Computers 10.4" Waterproof LCD Model SD100E

Description
The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 10.4" LCD Display (Option High Bright SD100EHB) Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Bezel version
Description
The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 10.4" LCD Display (Option High Bright SD100EHB) Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Bezel version

Suppliers

Company
Product
Description
Supplier Links
10.4
Clearwater, FL, USA
10.4" Waterproof LCD
Model SD100E
10.4" Waterproof LCD Model SD100E
The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments. Standard Features 10.4" LCD Display (Option High Bright SD100EHB) Sealed and Waterproof integrated Touch Screen Rugged Aluminum Chassis Wall / Desk / Arm mounting (VESA 75/100 mm) Optional Panel Mount Bezel version

The SD100E is a sealed and waterproof 10.4" touch screen lcd display. Versatile wall/arm mounts are supported using standard VESA mounting. Small PC's enclosed LCD displays are designed for relaiable operation in wet dirty environments.

Standard Features

  • 10.4" LCD Display (Option High Bright SD100EHB)
  • Sealed and Waterproof
  • integrated Touch Screen
  • Rugged Aluminum Chassis
  • Wall / Desk / Arm mounting (VESA 75/100 mm)
  • Optional Panel Mount Bezel version
Supplier's Site

Technical Specifications

  Small PC Computers
Product Category Video Displays
Product Number Model SD100E
Product Name 10.4" Waterproof LCD
Monitor Type LCD Display
Color Color
Screen Resolution SVGA (800 x 600)
Diagonal Screen Size 10.4 inch (264 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2540009 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
KVM - RDC-1158-C1 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Monitor Type LCD Display
Input Types VGA
Screen Resolution XGA (1024 x 768)
View Details
Waterproof LCD-PC - Model SDC170 - Small PC Computers
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details