SlipNOT Metal Safety Flooring Slip Resistant Handrails Aluminum

Description
SlipNOT® anti-slip handrails are the ideal solution for preventing slip and fall accidents in dangerous environments. Safety handrails provide additional gripping traction to employees and pedestrians, and are extremely effective in wet environments like manufacturing plants and offshore drilling platforms. Stainless steel handrails are ideal for food plants where sanitation is a top priority and a chemical / corrosion surface is vital. Product Information: Handrails thickness: customer specific Handrails length: 10′- 20′, customer specific Safety handrails shape: Round or Square Handrails width: Customer specific Custom sizes can be fabricated to meet job specifications Available SlipNOT® surface: Stainless steel, Steel, Aluminum Available in: Grade 1 (Fine), Grade 2 (Medium) Div 5 CSI Classification Code: Metal Railings (05 73 60), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Coated: One, two, three or all sides of the rail Sold in stock lengths only LEED: The recycled content of SlipNOT® safety handrails varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED
Description
SlipNOT® anti-slip handrails are the ideal solution for preventing slip and fall accidents in dangerous environments. Safety handrails provide additional gripping traction to employees and pedestrians, and are extremely effective in wet environments like manufacturing plants and offshore drilling platforms. Stainless steel handrails are ideal for food plants where sanitation is a top priority and a chemical / corrosion surface is vital. Product Information: Handrails thickness: customer specific Handrails length: 10′- 20′, customer specific Safety handrails shape: Round or Square Handrails width: Customer specific Custom sizes can be fabricated to meet job specifications Available SlipNOT® surface: Stainless steel, Steel, Aluminum Available in: Grade 1 (Fine), Grade 2 (Medium) Div 5 CSI Classification Code: Metal Railings (05 73 60), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Coated: One, two, three or all sides of the rail Sold in stock lengths only LEED: The recycled content of SlipNOT® safety handrails varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED

Suppliers

Company
Product
Description
Supplier Links
Slip Resistant Handrails - Aluminum - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Slip Resistant Handrails
Aluminum
Slip Resistant Handrails Aluminum
SlipNOT® anti-slip handrails are the ideal solution for preventing slip and fall accidents in dangerous environments. Safety handrails provide additional gripping traction to employees and pedestrians, and are extremely effective in wet environments like manufacturing plants and offshore drilling platforms. Stainless steel handrails are ideal for food plants where sanitation is a top priority and a chemical / corrosion surface is vital. Product Information: Handrails thickness: customer specific Handrails length: 10′- 20′, customer specific Safety handrails shape: Round or Square Handrails width: Customer specific Custom sizes can be fabricated to meet job specifications Available SlipNOT® surface: Stainless steel, Steel, Aluminum Available in: Grade 1 (Fine), Grade 2 (Medium) Div 5 CSI Classification Code: Metal Railings (05 73 60), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00) Coated: One, two, three or all sides of the rail Sold in stock lengths only LEED: The recycled content of SlipNOT® safety handrails varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED

SlipNOT® anti-slip handrails are the ideal solution for preventing slip and fall accidents in dangerous environments. Safety handrails provide additional gripping traction to employees and pedestrians, and are extremely effective in wet environments like manufacturing plants and offshore drilling platforms. Stainless steel handrails are ideal for food plants where sanitation is a top priority and a chemical / corrosion surface is vital.

Product Information:

  • Handrails thickness: customer specific
  • Handrails length: 10′- 20′, customer specific
  • Safety handrails shape: Round or Square
  • Handrails width: Customer specific
  • Custom sizes can be fabricated to meet job specifications
  • Available SlipNOT® surface: Stainless steel, Steel, Aluminum
  • Available in: Grade 1 (Fine), Grade 2 (Medium)
  • Div 5 CSI Classification Code: Metal Railings (05 73 60), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00)
  • Coated: One, two, three or all sides of the rail
  • Sold in stock lengths only
  • LEED: The recycled content of SlipNOT® safety handrails varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® products have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Guardrails and Railings
Product Number Aluminum
Product Name Slip Resistant Handrails
Type Guardrail System; Walkway Railing; Warehouse Railing
Unlock Full Specs
to access all available technical data

Similar Products

Kee Mark - Free-Standing Warning Lines - Kee Safety Inc.
Specs
Type Warning Line
Material Stainless Steel
Standards OSHA
View Details
Ornamental Railing -  - GAF
Specs
Type Architectural Railing; Balcony Railing; Decking Railing; Walkway Railing
Material Steel
Height 2.67 to 3 ft (8.13 to 9.14 dm)
View Details
SAF-T-Gard - Guard Rails - HR2E - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Type Guardrail System
Standards BOCA
Height 3.5 ft (10.67 dm)
View Details
Slab Edge Fall Protection Barrier - Ultraguard - RMD Kwikform Ltd
Specs
Type Decking Railing (optional feature); Guardrail System; Roof Edge Guardrail; Other / Specialty; Climbing Systems, Scaffolding, Formwork; Portable
Material Steel; Other / Specialty; Galvanized Steel
View Details