Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029487-SMV1763-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.9pF @ 2.5V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 2.7
Capacitance Ratio Condition: C0.5/C2.5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Varactors Single 10V Surface Mount SC-79
Varactors Single 10V Surface Mount SC-79
Varactors Single 10V Surface Mount SC-79
The SMV1763-079LF is a silicon hyperabrupt junction varactor diode specifically designed for 3 V platforms. The specified high capacitance ratio and low reverse voltage make this varactor appropriate for low phase noise Voltage Controlled Oscillators (VCO
DIODE VARACTOR 8V 20MA SC-79 Product overview: SMV1763-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1763-079LF can be used for catalog matching and distributor lookup.
Varactor Diodes Ls=.7nH SC-79 Single
DIODE VARACTOR 8V 20MA SC-79
DIODE VARACTOR 8V 20MA SC-79
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | RF Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 029487-SMV1763-079LF | 863-1144-6-ND | SMV1763-079LF | 282-SMV1763-079LF | SMV1763-079LF | SMV1763-079LF | SMV1763-079LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1763-079LF | Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | 8V 20MA Diode and Rectifier | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Life Cycle Stage | Active | Active | |||||
| Package | SC-79 | SOD-523; SC-79, SOD-523 | SC-79 | Tape & Reel (TR) | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 |
| CDmin/CDmax | 2.7 | ||||||
| CT | 2.9 pF | 2.9 pF | 2.9 pF |