Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 896312-SMV1263-040LF
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: Varactors Single 20 V Surface Mount SOD-882
Package: SOD-882
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMV1263
Categories: Discrete Semiconductor Products
Case / Package: SOD-882
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
Other Part Number: 863-1722-1, 863-1722-2, 1287-SMV1263-040LF, 863-1722-6
The SMV1263 series of silicon hyperabrupt junction varactor diodes are designed for 3 V platforms. The high capacitance ratio and low reverse voltage of these varactors make them attractive for low phase noise Voltage Controlled Oscillators (VCOs) in wire
Variable Capacitance Diode, S Band, 6.7pF C(T), 20V, Silicon, Hyperabrupt
Varactors Single 20V Surface Mount SOD-882
Varactors Single 20V Surface Mount SOD-882
Varactors Single 20V Surface Mount SOD-882
DIODE VARACTOR Product overview: SMV1263-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1263-040LF can be used for catalog matching and distributor lookup.
DIODE VARACTOR
Varactor Diodes Ls=.45nH SOD-882 Single
| Win Source Electronics | Richardson RFPD | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | RF Diodes | Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 896312-SMV1263-040LF | SMV1263-040LF | SMV1263-040LF | 863-1722-1-ND | 282-SMV1263-040LF | SMV1263-040LF | SMV1263-040LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1263-040LF | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | |
| Package | SOD-882 | SOD-882 | SOD-882 | Tape & Reel (TR) | SOD-882 | SOD-882 | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Configuration | Single | ||||||
| Diode Type | Varactor |