Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029481-SMV1249-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.8pF @ 4.7V, 50MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 12.1
Capacitance Ratio Condition: C0.3/C4.7
Q @ Vr, F: 600 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
DIODE VARACTOR 15V 20MA SC-79 Product overview: SMV1249-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1249-079LF can be used for catalog matching and distributor lookup.
Hyberabrupt Junction Tuning Varactor
Varactors Single 15V Surface Mount SC-79
Varactors Single 15V Surface Mount SC-79
Varactors Single 15V Surface Mount SC-79
DIODE VARACTOR 15V 20MA SC-79
Varactor Diodes Ls=.7nH SC-79 Single
DIODE VARACTOR 15V 20MA SC-79
RF TUNING VARACTOR DIODE; Capacitance:2.8pF; Forward Current Max:20mA; Reverse Voltage:15V; Operating Temperature Max:125°C; Diode Case Style:SC-79; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | RF Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes | RF Diodes |
| Product Number | 029481-SMV1249-079LF | 282-SMV1249-079LF | SMV1249-079LF | 863-1137-1-ND | SMV1249-079LF | SMV1249-079LF | SMV1249-079LF | 76R0527 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1249-079LF | 15V 20MA Diode and Rectifier | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Rf Tuning Varactor Diode; Capacitance Skyworks Solutions |
| Life Cycle Stage | Active | Active | ||||||
| Package | SC-79 | Tape & Reel (TR) | SC-79 | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 | SC-79 |
| CDmin/CDmax | 12.1 | |||||||
| CT | 2.8 pF | 2.8 pF | 2.8 pF | 2.8 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |