Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098660-SMV1245-079L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.4pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 26V
Capacitance Ratio: 4.2
Capacitance Ratio Condition: C1/C9
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Variable Capacitance Diode, Ultra High Frequency, 4.9pF C(T), 26V, Silicon, Hyperabrupt
DIODE VARACTOR 26V 20MA SC-79 Product overview: SMV1245-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 20MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 26V, 20MA, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1245-079LF can be used for catalog matching and distributor lookup.
Varactors Single 26V Surface Mount SC-79
Varactors Single 26V Surface Mount SC-79
Varactors Single 26V Surface Mount SC-79
Varactor Diodes Ls.7nH SC-79 Single
DIODE VARACTOR 26V 20MA SC-79
| Richardson RFPD | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Varactor Diodes | Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV1245-079LF | 1098660-SMV1245-079LF | SMV1245-079LF | 282-SMV1245-079LF | 863-1715-1-ND | SMV1245-079LF | SMV1245-079LF |
| Product Name | RF Varactor Tuning Diode | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1245-079LF | 26V 20MA Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| Configuration | Single | ||||||
| Diode Type | Varactor | ||||||
| Life Cycle Stage | Active | Active | |||||
| Package | SC-79 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 |