Hyberabrupt Junction Tuning Varactor
Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961810-SMV1237-001LF
Termination: SMD/SMT
Mounting: SMD (SMT)
Capacitance: 46.89 pF
Reverse Voltage: 15 V
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Variable Capacitance Diode, S Band, 49.5pF C(T), 15V, Silicon, Hyperabrupt
DIODE VARACTOR 15V SGL SOT-23-3
Varactor Diodes Ls=1.5nH SOT-23 Single
SOT 23 SINGLE LEAD FREE
SOT 23 SINGLE LEAD FREE
| Richardson RFPD | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Diodes | Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes | Diodes |
| Product Number | SMV1237-001LF | 961810-SMV1237-001LF | SMV1237-001LF | 863-SMV1237-001LFTR-ND | SMV1237-001LF | SMV1237-001LF | SMV1237-001LF |
| Product Name | RF Varactor Tuning Diode | OEM Parts - OEM Parts ( S ) - SMV1237-001LF | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | |
| Configuration | Single | ||||||
| Diode Type | Varactor | Single | |||||
| Package | SOT23 | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT-23 | SOT23; SOT-23-3 | |||
| RoHS Compliant | RoHS | RoHS |