Skyworks Solutions, Inc. Surface Mount, 0201 Zero Bias Silicon Schottky Detector Diode SMSA7630-061

Description
Please note: SMSA7630-061 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7630-040LF, SMS7630-079LF The SMSA7630-061 is a silicon, zero bias Schottky detector diode with an ultra-miniature 0201 footprint and very low barrier height. This P-type diode can be used for sensitive video detector circuits and sampling circuits. The low barrier height results in good detector sensitivity without the need for external bias current. The low junction capacitance of this diode makes it an excellent detector at frequencies up to 77 GHz and higher.
Request a Quote Datasheet
Description
Please note: SMSA7630-061 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7630-040LF, SMS7630-079LF The SMSA7630-061 is a silicon, zero bias Schottky detector diode with an ultra-miniature 0201 footprint and very low barrier height. This P-type diode can be used for sensitive video detector circuits and sampling circuits. The low barrier height results in good detector sensitivity without the need for external bias current. The low junction capacitance of this diode makes it an excellent detector at frequencies up to 77 GHz and higher.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount, 0201 Zero Bias Silicon Schottky Detector Diode - SMSA7630-061 - Skyworks Solutions, Inc.
Irvine, CA, United States
Surface Mount, 0201 Zero Bias Silicon Schottky Detector Diode
SMSA7630-061
Surface Mount, 0201 Zero Bias Silicon Schottky Detector Diode SMSA7630-061
Please note: SMSA7630-061 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7630-040LF, SMS7630-079LF The SMSA7630-061 is a silicon, zero bias Schottky detector diode with an ultra-miniature 0201 footprint and very low barrier height. This P-type diode can be used for sensitive video detector circuits and sampling circuits. The low barrier height results in good detector sensitivity without the need for external bias current. The low junction capacitance of this diode makes it an excellent detector at frequencies up to 77 GHz and higher.

Please note: SMSA7630-061 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7630-040LF, SMS7630-079LF

The SMSA7630-061 is a silicon, zero bias Schottky detector diode with an ultra-miniature 0201 footprint and very low barrier height. This P-type diode can be used for sensitive video detector circuits and sampling circuits.
The low barrier height results in good detector sensitivity without the need for external bias current. The low junction capacitance of this diode makes it an excellent detector at frequencies up to 77 GHz and higher.

Supplier's Site
RF Diodes - 863-1702-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1702-2-ND
RF Diodes 863-1702-2-ND
RF Diode Schottky - Single 50mA 75mW 0201 (0603 Metric)

RF Diode Schottky - Single 50mA 75mW 0201 (0603 Metric)

Buy Now Datasheet
Schottky 75MW Diode and Rectifier - 284-SMSA7630-061 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 75MW Diode and Rectifier
284-SMSA7630-061
Schottky 75MW Diode and Rectifier 284-SMSA7630-061
RF DIODE SCHOTTKY 75MW 0201 Product overview: SMSA7630-061 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMSA7630-061 can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 75MW 0201 Product overview: SMSA7630-061 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMSA7630-061 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF - 1281092-SMSA7630-061 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1281092-SMSA7630-061
Discrete Semiconductor Products - Diodes - RF 1281092-SMSA7630-061
Win Source Part Number: 1281092-SMSA7630-061 Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel Standard Package: 5,000 Current - Max: 50 mA Diode Type: Schottky - Single Capacitance @ Vr, F: 0.2pF @ 150mV, 1MHz Power Dissipation (Max): 75 mW Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -65°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Skyworks Solutions Inc. Other Names: 863-1702-6,863-1702- 2,863-1702-1 Product Status: Obsolete

Win Source Part Number: 1281092-SMSA7630-061
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 5,000
Current - Max: 50 mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.2pF @ 150mV, 1MHz
Power Dissipation (Max): 75 mW
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -65°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1702-6,863-1702-2,863-1702-1
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMSA7630-061 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMSA7630-061
Discrete Semiconductor Products - Diodes - RF Diodes SMSA7630-061
RF DIODE SCHOTTKY 75MW 0201

RF DIODE SCHOTTKY 75MW 0201

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes RF Diodes Rectifiers Schottky Diodes RF Diodes
Product Number SMSA7630-061 863-1702-2-ND 284-SMSA7630-061 1281092-SMSA7630-061 SMSA7630-061
Product Name Surface Mount, 0201 Zero Bias Silicon Schottky Detector Diode RF Diodes Schottky 75MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky
Package 0201 (0603 Metric) Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric)
CT 0.2000 pF
Unlock Full Specs
to access all available technical data