Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029467-SMS7630-079LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 1V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-79
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
RF Diode Schottky - Single 1V 50mA 75mW SC-79
RF Diode Schottky - Single 1V 50mA 75mW SC-79
RF Diode Schottky - Single 1V 50mA 75mW SC-79
RF DIODE SCHOTTKY 1V 75MW SC79 Product overview: SMS7630-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7630-079LF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Ls=.7nH SC-79 Single
RF DIODE SCHOTTKY 1V 75MW SC79
RF DIODE SCHOTTKY 1V 75MW SC79
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | 029467-SMS7630-079LF | 863-1125-6-ND | 284-SMS7630-079LF | SMS7630-079LF | SMS7630-079LF | SMS7630-079LF |
| Product Name | RF Diodes - SMS7630-079LF | RF Diodes | Schottky 1V 75MW Diode and Rectifier | Schottky Diodes & Rectifiers | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||||
| Diode Type | Schottky; Schottky - Single | Schottky | Schottky | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SC-79 | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SC-79 | SOD-523; SC-79, SOD-523 | SC-79 |