Skyworks Solutions, Inc. RF Diodes SMS7630-006LF

Description
RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 863-1124-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1124-6-ND
RF Diodes 863-1124-6-ND
RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - 863-1124-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1124-2-ND
RF Diodes 863-1124-2-ND
RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - 863-1124-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1124-1-ND
RF Diodes 863-1124-1-ND
RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - SMS7630-006LF - 125964-SMS7630-006LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMS7630-006LF
125964-SMS7630-006LF
RF Diodes - SMS7630-006LF 125964-SMS7630-006LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 125964-SMS7630-006LF Packaging: Reel - TR Current - Max: 50mA Diode Type: Schottky - 1 Pair Series Connection Voltage - Peak Reverse (Max): 1V Power Dissipation (Max): 75mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 125964-SMS7630-006LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max): 1V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 1V 75MW SOT23 Diode and Rectifier - 284-SMS7630-006LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1V 75MW SOT23 Diode and Rectifier
284-SMS7630-006LF
Schottky 1V 75MW SOT23 Diode and Rectifier 284-SMS7630-006LF
RF DIODE SCHOTTKY 1V 75MW SOT23 Product overview: SMS7630-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7630-006LF can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 1V 75MW SOT23 Product overview: SMS7630-006LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7630-006LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Schottky Diode - SMS7630-006LF - Richardson RFPD
Downers Grove, IL, United States
RF Schottky Diode
SMS7630-006LF
RF Schottky Diode SMS7630-006LF
Surface Mount Mixer and Detector Schottky Diodes

Surface Mount Mixer and Detector Schottky Diodes

Supplier's Site Datasheet
RF Diodes SMS7630-006LF
RF DIODE SCHOTTKY 1V 75MW SOT23

RF DIODE SCHOTTKY 1V 75MW SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMS7630-006LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMS7630-006LF
Discrete Semiconductor Products - Diodes - RF Diodes SMS7630-006LF
RF DIODE SCHOTTKY 1V 75MW SOT23

RF DIODE SCHOTTKY 1V 75MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMS7630-006LF
Schottky Diodes & Rectifiers SMS7630-006LF
Schottky Diodes & Rectifiers Ls=1.5nH SOT-23 Reverse Series Pair

Schottky Diodes & Rectifiers Ls=1.5nH SOT-23 Reverse Series Pair

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes Schottky Diodes
Product Number 863-1124-6-ND 125964-SMS7630-006LF 284-SMS7630-006LF SMS7630-006LF SMS7630-006LF SMS7630-006LF SMS7630-006LF
Product Name RF Diodes RF Diodes - SMS7630-006LF Schottky 1V 75MW SOT23 Diode and Rectifier RF Schottky Diode RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection Schottky Schottky
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape & Reel (TR) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23
VR 1 volts
Tj -65 to 150 C (-85 to 302 F) 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data