Surface Mount Mixer and Detector Schottky Diodes
RF Diode Schottky - Single 2V 50mA 75mW SC-79
RF Diode Schottky - Single 2V 50mA 75mW SC-79
RF Diode Schottky - Single 2V 50mA 75mW SC-79
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029464-SMS7621-079LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 2V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
RF DIODE SCHOTTKY 2V 75MW SC79 Product overview: SMS7621-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-079LF can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 2V 75MW SC79
RF DIODE SCHOTTKY 2V 75MW SC79
Schottky Diodes & Rectifiers Ls=.7nH SC-79 Single
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | Schottky Diodes |
| Product Number | SMS7621-079LF | 863-1120-6-ND | 029464-SMS7621-079LF | 284-SMS7621-079LF | SMS7621-079LF | SMS7621-079LF | SMS7621-079LF |
| Product Name | RF Schottky Diode | RF Diodes | RF Diodes - SMS7621-079LF | Schottky 2V 75MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers |
| Configuration | Single | Single | Single | ||||
| Diode Type | Schottky | Schottky | Schottky; Schottky - Single | Schottky | |||
| Package | SC-79 | SOD-523; SC-79, SOD-523 | SC-79 | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SC-79 | SC-79 |
| Operating Frequency | 10000 MHz | ||||||
| CT | 0.3000 pF |