Please note: SMS7621-060 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7621-040LF, SMS7621-079LF
The SMS7621-060 is a silicon, low-barrier N-type Schottky diode with an ultra-miniature 0201 footprint. This diode may be used in detector circuits, sampling circuits, and mixer circuits.
The low series resistance of this low-barrier diode enables good performance as a low-level mixer at frequencies up to 26 GHz and higher.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 801464-SMS7621-060
Packaging: Reel
Current - Max: 50mA
Diode Type: Schottky - Single
Supplier Device Package: 0201
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Power Dissipation (Maximum): 75mW
Voltage - Peak Reverse (Maximum): 2V
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.18pF at 0V, 1MHz
Part Number Series: SMS7621-060
RF DIODE SCHOTTKY 2V 75MW 0201 Product overview: SMS7621-060 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7621-060 can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 2V 50mA 75mW 0201 (0603 Metric)
RF DIODE SCHOTTKY 2V 75MW 0201
Schottky Diodes & Rectifiers .18pF max 0V 1MHz
RF DIODE SCHOTTKY 2V 75MW 0201
| Skyworks Solutions, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | SMS7621-060 | 801464-SMS7621-060 | 284-SMS7621-060 | 863-1171-2-ND | SMS7621-060 | SMS7621-060 | SMS7621-060 |
| Product Name | Surface Mount, 0201 Low-Barrier Silicon Schottky Diode | RF Diodes - SMS7621-060 | Schottky 2V 75MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers | RF Diodes |
| Applications | Mixer | ||||||
| Configuration | Single | Single | |||||
| Diode Type | Schottky; Schottky - Single | Schottky | Schottky | ||||
| PD | 75 milliwatts | ||||||
| CT | 0.1800 pF | 0.1800 pF | 0.1800 pF |