Skyworks Solutions, Inc. RF Diodes SMS3922-004LF

Description
RF Diode Schottky - 1 Pair Common Cathode 8V 50mA 75mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Common Cathode 8V 50mA 75mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 863-1107-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1107-2-ND
RF Diodes 863-1107-2-ND
RF Diode Schottky - 1 Pair Common Cathode 8V 50mA 75mW SOT-23-3

RF Diode Schottky - 1 Pair Common Cathode 8V 50mA 75mW SOT-23-3

Buy Now Datasheet
Schottky 8V 75MW SOT23 Diode and Rectifier - 284-SMS3922-004LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8V 75MW SOT23 Diode and Rectifier
284-SMS3922-004LF
Schottky 8V 75MW SOT23 Diode and Rectifier 284-SMS3922-004LF
RF DIODE SCHOTTKY 8V 75MW SOT23 Product overview: SMS3922-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3922-004LF can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 8V 75MW SOT23 Product overview: SMS3922-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 75MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 75MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3922-004LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - SMS3922-004LF - 1098632-SMS3922-004LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMS3922-004LF
1098632-SMS3922-004LF
RF Diodes - SMS3922-004LF 1098632-SMS3922-004LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098632-SMS3922-004L F Packaging: Reel - TR Current - Max: 50mA Diode Type: Schottky - 1 Pair Common Cathode Voltage - Peak Reverse (Max): 8V Power Dissipation (Max): 75mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098632-SMS3922-004LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - 1 Pair Common Cathode
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMS3922-004LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMS3922-004LF
Discrete Semiconductor Products - Diodes - RF Diodes SMS3922-004LF
RF DIODE SCHOTTKY 8V 75MW SOT23

RF DIODE SCHOTTKY 8V 75MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 863-1107-2-ND 284-SMS3922-004LF 1098632-SMS3922-004LF SMS3922-004LF
Product Name RF Diodes Schottky 8V 75MW SOT23 Diode and Rectifier RF Diodes - SMS3922-004LF Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Common Cathode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
VR 8 volts
Unlock Full Specs
to access all available technical data