Skyworks Solutions, Inc. Low Resistance, Low Capacitance, Plastic Packaged PIN Diode SMPA1320-079LF

Description
The SMPA1320-079LF plastic packaged, surface mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode (0.9 Ω maximum at 10 mA and 2 Ω typical at 1 mA) makes the SMPA1320-079LF particularly well suited for in-vehicle infotainment applications.
Request a Quote Datasheet
Description
The SMPA1320-079LF plastic packaged, surface mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode (0.9 Ω maximum at 10 mA and 2 Ω typical at 1 mA) makes the SMPA1320-079LF particularly well suited for in-vehicle infotainment applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Resistance, Low Capacitance, Plastic Packaged PIN Diode - SMPA1320-079LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Low Resistance, Low Capacitance, Plastic Packaged PIN Diode
SMPA1320-079LF
Low Resistance, Low Capacitance, Plastic Packaged PIN Diode SMPA1320-079LF
The SMPA1320-079LF plastic packaged, surface mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode (0.9 Ω maximum at 10 mA and 2 Ω typical at 1 mA) makes the SMPA1320-079LF particularly well suited for in-vehicle infotainment applications.

The SMPA1320-079LF plastic packaged, surface mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode (0.9 Ω maximum at 10 mA and 2 Ω typical at 1 mA) makes the SMPA1320-079LF particularly well suited for in-vehicle infotainment applications.

Supplier's Site
RF PIN Diode - SMPA1320-079LF - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
SMPA1320-079LF
RF PIN Diode SMPA1320-079LF
The SMPA1320-079LF plastic-packaged, surface-mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode (0.9 Ohm maximum at 10 mA and 2 Ohm typical at 1 mA) makes the SMPA1320-079LF particularly well suited for in-vehicle infotainment applications.

The SMPA1320-079LF plastic-packaged, surface-mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of this diode (0.9 Ohm maximum at 10 mA and 2 Ohm typical at 1 mA) makes the SMPA1320-079LF particularly well suited for in-vehicle infotainment applications.

Supplier's Site Datasheet
 - SMPA1320-079LF - Rochester Electronics
Newburyport, MA, United States
Pin Diode, 50V V(BR), Silicon

Pin Diode, 50V V(BR), Silicon

Supplier's Site Datasheet
50V 250MW Diode and Rectifier - 284-SMPA1320-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 250MW Diode and Rectifier
284-SMPA1320-079LF
50V 250MW Diode and Rectifier 284-SMPA1320-079LF
RF DIODE PIN 50V 250MW SC79 Product overview: SMPA1320-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMPA1320-079LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW SC79 Product overview: SMPA1320-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMPA1320-079LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 863-1691-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1691-1-ND
RF Diodes 863-1691-1-ND
RF Diode PIN - Single 50V 250mW SC-79

RF Diode PIN - Single 50V 250mW SC-79

Buy Now Datasheet
RF Diodes - 863-1691-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1691-2-ND
RF Diodes 863-1691-2-ND
RF Diode PIN - Single 50V 250mW SC-79

RF Diode PIN - Single 50V 250mW SC-79

Buy Now Datasheet
RF Diodes - 863-1691-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1691-6-ND
RF Diodes 863-1691-6-ND
RF Diode PIN - Single 50V 250mW SC-79

RF Diode PIN - Single 50V 250mW SC-79

Buy Now Datasheet
RF Diodes - SMPA1320-079LF - 1098601-SMPA1320-079LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - SMPA1320-079LF
1098601-SMPA1320-079LF
RF Diodes - SMPA1320-079LF 1098601-SMPA1320-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1098601-SMPA1320-079 LF Packaging: Reel - TR Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 900 mOhm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TA) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1098601-SMPA1320-079LF
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 900 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMPA1320-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMPA1320-079LF
Discrete Semiconductor Products - Diodes - RF Diodes SMPA1320-079LF
RF DIODE PIN 50V 250MW SC79

RF DIODE PIN 50V 250MW SC79

Supplier's Site
RF DIODE PIN 50V 250MW SC79

RF DIODE PIN 50V 250MW SC79

Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category PIN Diodes RF Diodes PIN Diodes Rectifiers RF Diodes RF Diodes RF Diodes RF Diodes
Product Number SMPA1320-079LF SMPA1320-079LF SMPA1320-079LF 284-SMPA1320-079LF 863-1691-1-ND 1098601-SMPA1320-079LF SMPA1320-079LF SMPA1320-079LF
Product Name Low Resistance, Low Capacitance, Plastic Packaged PIN Diode RF PIN Diode 50V 250MW Diode and Rectifier RF Diodes RF Diodes - SMPA1320-079LF Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes
Configuration Single Single Single
Diode Type PIN PIN PIN - Single PIN
Package SC-79 SC79 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SC-79 SC-79 SOD-523; SC-79, SOD-523
VR 50 volts 50 volts
Operating Frequency 10 to 10000 MHz
Unlock Full Specs
to access all available technical data