Skyworks Solutions, Inc. Surface Mount PIN Diode for High Power Switch Applications SMP1302-085LF

Description
The SMP1302-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.3 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 50 μm I-region width, makes the SMP1302-085LF useful in large signal switches and attenuator applications. The device has a 3 W dissipation power rating, making it capable of handling more than 50 W Continuous Wave (CW) and 500 W peak (1 μs pulse, 1 percent duty cycle) in a shunt-connected transmit/receive (T/R) switch.
Request a Quote Datasheet
Description
The SMP1302-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.3 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 50 μm I-region width, makes the SMP1302-085LF useful in large signal switches and attenuator applications. The device has a 3 W dissipation power rating, making it capable of handling more than 50 W Continuous Wave (CW) and 500 W peak (1 μs pulse, 1 percent duty cycle) in a shunt-connected transmit/receive (T/R) switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount PIN Diode for High Power Switch Applications - SMP1302-085LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Surface Mount PIN Diode for High Power Switch Applications
SMP1302-085LF
Surface Mount PIN Diode for High Power Switch Applications SMP1302-085LF
The SMP1302-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.3 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 50 μm I-region width, makes the SMP1302-085LF useful in large signal switches and attenuator applications. The device has a 3 W dissipation power rating, making it capable of handling more than 50 W Continuous Wave (CW) and 500 W peak (1 μs pulse, 1 percent duty cycle) in a shunt-connected transmit/receive (T/R) switch.

The SMP1302-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz to beyond 6 GHz.
Maximum resistance at 100 mA is 1.5 Ω and maximum capacitance at 30 V is 0.3 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 50 μm I-region width, makes the SMP1302-085LF useful in large signal switches and attenuator applications.
The device has a 3 W dissipation power rating, making it capable of handling more than 50 W Continuous Wave (CW) and 500 W peak (1 μs pulse, 1 percent duty cycle) in a shunt-connected transmit/receive (T/R) switch.

Supplier's Site
 - SMP1302-085LF - Rochester Electronics
Newburyport, MA, United States
Pin Diode, 200V V(BR), Silicon

Pin Diode, 200V V(BR), Silicon

Supplier's Site Datasheet
RF Diodes - 863-1146-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1146-6-ND
RF Diodes 863-1146-6-ND
RF Diode PIN - Single 200V 1.5A 3W 3-QFN (2x2)

RF Diode PIN - Single 200V 1.5A 3W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1146-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1146-2-ND
RF Diodes 863-1146-2-ND
RF Diode PIN - Single 200V 1.5A 3W 3-QFN (2x2)

RF Diode PIN - Single 200V 1.5A 3W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1146-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1146-1-ND
RF Diodes 863-1146-1-ND
RF Diode PIN - Single 200V 1.5A 3W 3-QFN (2x2)

RF Diode PIN - Single 200V 1.5A 3W 3-QFN (2x2)

Buy Now Datasheet
200V 3W Diode and Rectifier - 284-SMP1302-085LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3W Diode and Rectifier
284-SMP1302-085LF
200V 3W Diode and Rectifier 284-SMP1302-085LF
RF DIODE PIN 200V 3W 3QFN Product overview: SMP1302-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1302-085LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 200V 3W 3QFN Product overview: SMP1302-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1302-085LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFFETs - SMP1302-085LF - 896272-SMP1302-085LF - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - SMP1302-085LF
896272-SMP1302-085LF
RFFETs - SMP1302-085LF 896272-SMP1302-085LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 896272-SMP1302-085LF Operating Temperature Range: -40°C ~ 150°C (TA) Features: RF Diode PIN - Single 200V 1.5 A 3 W 3-QFN (2x2) Package: 2-VDFN Exposed Pad Package: Reel - TR Family Name: SMP1302 Categories: Discrete Semiconductor Products Case / Package: 3-QFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0070 Other Part Number: 863-1146-1, 863-1146-2, SMP1302085LF, 1287-SMP1302-085LF, 863-1146-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 896272-SMP1302-085LF
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: RF Diode PIN - Single 200V 1.5 A 3 W 3-QFN (2x2)
Package: 2-VDFN Exposed Pad
Package: Reel - TR
Family Name: SMP1302
Categories: Discrete Semiconductor Products
Case / Package: 3-QFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0070
Other Part Number: 863-1146-1, 863-1146-2, SMP1302085LF, 1287-SMP1302-085LF, 863-1146-6

Buy Now Datasheet
RF PIN Diode - SMP1302-085LF - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
SMP1302-085LF
RF PIN Diode SMP1302-085LF
Surface Mount PIN Diode for High Power Switch Applications

Surface Mount PIN Diode for High Power Switch Applications

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PIN Diodes
SMP1302-085LF
PIN Diodes SMP1302-085LF
PIN Diodes .3pF -40C +150C

PIN Diodes .3pF -40C +150C

Buy Now Datasheet
RF Diodes SMP1302-085LF
RF DIODE PIN 200V 3W 3QFN

RF DIODE PIN 200V 3W 3QFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - SMP1302-085LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
SMP1302-085LF
Discrete Semiconductor Products - Diodes - RF Diodes SMP1302-085LF
RF DIODE PIN 200V 3W 3QFN

RF DIODE PIN 200V 3W 3QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes PIN Diodes RF Diodes Rectifiers RF Diodes RF Diodes PIN Diodes RF Diodes RF Diodes
Product Number SMP1302-085LF SMP1302-085LF 863-1146-6-ND 284-SMP1302-085LF 896272-SMP1302-085LF SMP1302-085LF SMP1302-085LF SMP1302-085LF SMP1302-085LF
Product Name Surface Mount PIN Diode for High Power Switch Applications RF Diodes 200V 3W Diode and Rectifier RFFETs - SMP1302-085LF RF PIN Diode PIN Diodes RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package QFN3 2-VDFN Exposed Pad Tape & Reel (TR) 3-QFN (2x2) QFN-3 2-VDFN Exposed Pad 3-QFN (2x2)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Configuration Single Single
Diode Type PIN RF Diode PIN - Single 200V 1.5 A 3 W 3-QFN (2x2) PIN PIN
Unlock Full Specs
to access all available technical data