Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 064990-SMP1302-075LF
Packaging: Reel - TR
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.3pF @ 30V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF DIODE PIN 200V 250MW SC70-3 Product overview: SMP1302-075LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMP1302-075LF can be used for catalog matching and distributor lookup.
RF DIODE PIN 200V 250MW SC70-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 064990-SMP1302-075LF | 284-SMP1302-075LF | SMP1302-075LF |
| Product Name | RF Diodes - SMP1302-075LF | 200V 250MW Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - 1 Pair Series Connection | ||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | SC-70-3 | Cut Tape (CT) | SC-70-3 |
| PD | 250 milliwatts |