Skyworks Solutions, Inc. 2496-2690 MHz Single Junction Robust Lead Circulator SKYFR-001233

Description
SKYFR-001233 is a 2496-2690 MHz single junction robust lead circulator for the wireless infrastructure applications. Features Small surface mount package Operating frequency range: 2496 to 2690 MHz BeO free RoHS compliant Tape & Reel Applications Small Cells Macro/Massive MIMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2496-2690 MHz Single Junction Robust Lead Circulator - SKYFR-001233 - Skyworks Solutions, Inc.
Irvine, CA, United States
2496-2690 MHz Single Junction Robust Lead Circulator
SKYFR-001233
2496-2690 MHz Single Junction Robust Lead Circulator SKYFR-001233
SKYFR-001233 is a 2496-2690 MHz single junction robust lead circulator for the wireless infrastructure applications. Features Small surface mount package Operating frequency range: 2496 to 2690 MHz BeO free RoHS compliant Tape & Reel Applications Small Cells Macro/Massive MIMO

SKYFR-001233 is a 2496-2690 MHz single junction robust lead circulator for the wireless infrastructure applications.

Features

    • Small surface mount package
    • Operating frequency range: 2496 to 2690 MHz
    • BeO free
    • RoHS compliant
    • Tape & Reel

Applications

  • Small Cells
  • Macro/Massive MIMO
Supplier's Site Datasheet
Circulators/Isolators - SKYFR-001233 - Richardson RFPD
Geneva, IL, United States
Circulators/Isolators
SKYFR-001233
Circulators/Isolators SKYFR-001233
SKYFR-001233: 2496-2690 MHz Single Junction Robust Lead Circulator Features Small surface mount package Operating frequency range: 2496 to 2690 MHz BeO free RoHS compliant Applications Wireless infrastructure Power amplifiers

SKYFR-001233: 2496-2690 MHz Single Junction Robust Lead Circulator

Features

  • Small surface mount package
  • Operating frequency range: 2496 to 2690 MHz
  • BeO free
  • RoHS compliant

Applications

  • Wireless infrastructure
  • Power amplifiers
Supplier's Site Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number SKYFR-001233 SKYFR-001233
Product Name 2496-2690 MHz Single Junction Robust Lead Circulator Circulators/Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

1805-1880 MHz Single Junction Robust Lead Isolator - SKYFR-000885 - Skyworks Solutions, Inc.
Specs
Component Isolator
Frequency Range: 1805 to 1880 MHz
Isolation 18 dB
View Details
1930-1990 MHz Single Junction Robust Lead Circulator - SKYFR-001175 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 1930 to 1990 MHz
Isolation 20 dB
View Details
3400 to 3800 MHz Single-Junction Robust Lead Circulator - SKYFR-001745 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 3400 to 3800 MHz
Isolation 20 dB
View Details
729-756 MHz Single Junction Robust Lead Circulator - SKYFR-001385 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 729 to 756 MHz
Isolation 23 dB
View Details
4 suppliers