Skyworks Solutions, Inc. 28 V, 3 A Non-Synchronous Step-Down Converter SKY87608

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY87608 is a step-down DC-DC converter that operates with a wide 4.5 V to 28 V input voltage range and regulates the output voltage as low as 0.9 V while supplying up to 3 A to the output. The 450 kHz switching frequency allows for an efficient step-down regulator design. The SKY87608 uses an adjustable output voltage that can be set from 12% to 80% of the input voltage by an external resistive voltage divider. Internal soft-start prevents excessive inrush current without requiring an external capacitor. The SKY87608 includes input under-voltage and overcurrent protection to prevent damage in the event of a fault condition. Thermal overload protection prevents damage to the SKY87608 or circuit board when operating beyond its thermal capability. The SKY87608 is available in a small Pb-free, 8-pin, SOP-8L-EP package.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY87608 is a step-down DC-DC converter that operates with a wide 4.5 V to 28 V input voltage range and regulates the output voltage as low as 0.9 V while supplying up to 3 A to the output. The 450 kHz switching frequency allows for an efficient step-down regulator design. The SKY87608 uses an adjustable output voltage that can be set from 12% to 80% of the input voltage by an external resistive voltage divider. Internal soft-start prevents excessive inrush current without requiring an external capacitor. The SKY87608 includes input under-voltage and overcurrent protection to prevent damage in the event of a fault condition. Thermal overload protection prevents damage to the SKY87608 or circuit board when operating beyond its thermal capability. The SKY87608 is available in a small Pb-free, 8-pin, SOP-8L-EP package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
28 V, 3 A Non-Synchronous Step-Down Converter - SKY87608 - Skyworks Solutions, Inc.
Irvine, CA, United States
28 V, 3 A Non-Synchronous Step-Down Converter
SKY87608
28 V, 3 A Non-Synchronous Step-Down Converter SKY87608
Please note: this product is being discontinued and is not recommended for new designs. The SKY87608 is a step-down DC-DC converter that operates with a wide 4.5 V to 28 V input voltage range and regulates the output voltage as low as 0.9 V while supplying up to 3 A to the output. The 450 kHz switching frequency allows for an efficient step-down regulator design. The SKY87608 uses an adjustable output voltage that can be set from 12% to 80% of the input voltage by an external resistive voltage divider. Internal soft-start prevents excessive inrush current without requiring an external capacitor. The SKY87608 includes input under-voltage and overcurrent protection to prevent damage in the event of a fault condition. Thermal overload protection prevents damage to the SKY87608 or circuit board when operating beyond its thermal capability. The SKY87608 is available in a small Pb-free, 8-pin, SOP-8L-EP package.

Please note: this product is being discontinued and is not recommended for new designs.
The SKY87608 is a step-down DC-DC converter that operates with a wide 4.5 V to 28 V input voltage range and regulates the output voltage as low as 0.9 V while supplying up to 3 A to the output. The 450 kHz switching frequency allows for an efficient step-down regulator design.
The SKY87608 uses an adjustable output voltage that can be set from 12% to 80% of the input voltage by an external resistive voltage divider. Internal soft-start prevents excessive inrush current without requiring an external capacitor.
The SKY87608 includes input under-voltage and overcurrent protection to prevent damage in the event of a fault condition. Thermal overload protection prevents damage to the SKY87608 or circuit board when operating beyond its thermal capability.
The SKY87608 is available in a small Pb-free, 8-pin, SOP-8L-EP package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Voltage Regulators
Product Number SKY87608
Product Name 28 V, 3 A Non-Synchronous Step-Down Converter
Package Type SOIC; Other; SOP, 8L
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI34061-A-GMR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Current Regulation/Management - AAT4710IRN-T1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details
3 suppliers
Video Processing - SI2168-B40-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-VFQFN Exposed Pad
View Details