Skyworks Solutions, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SKY87000-11-001 SKY87000-11-001

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895291-SKY87000-11-0 01 Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895291-SKY87000-11-0 01 Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SKY87000-11-001 - 895291-SKY87000-11-001 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SKY87000-11-001
895291-SKY87000-11-001
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SKY87000-11-001 895291-SKY87000-11-001
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895291-SKY87000-11-0 01 Series: * Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895291-SKY87000-11-001
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SKY87000-11-001
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SKY87000-11-001
IC REG PMIC PWR AMP RF DC 9CSP

IC REG PMIC PWR AMP RF DC 9CSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - SKY87000-11-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SKY87000-11-001
Voltage Regulators - DC DC Switching Regulators SKY87000-11-001
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SKY87000-11-001 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SKY87000-11-001
PMIC - Voltage Regulators - DC DC Switching Regulators SKY87000-11-001
IC REG PMIC PWR AMP RF DC 9CSP

IC REG PMIC PWR AMP RF DC 9CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 895291-SKY87000-11-001 SKY87000-11-001 SKY87000-11-001 SKY87000-11-001
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SKY87000-11-001 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data