Skyworks Solutions, Inc.
Isolation, Si822x/3x Isolated Gate Drivers
Si8231BD-IS
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Description
5 kV 8 V Iso Gate Driver
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
Si8231BD-IS |
|
Product Name
|
Isolation, Si822x/3x Isolated Gate Drivers |
|
Driver Type
|
High-side; Low-side
|
|
Output Configuration
|
High Side / Low Side
|
|
Input Threshold
|
PWM
|
|
Output Current
|
0.5000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Packing Method
Tape Reel; Tape & Reel (TR); Other
View Details
Number of Outputs
2; 2
Output Configuration
Inverting; Switched Capacitor (Charge Pump)
Switching Frequency
1000 kHz
View Details
Number of Outputs
2; 2 Output
Supply Voltage
6.5 to 24 volts
Rise Time
20 ns
View Details
2 suppliers
Number of Outputs
3
Output Configuration
Inverting; Switched Capacitor (Charge Pump)
Output Voltage
4.7 volts
View Details