Skyworks Solutions, Inc. Gate Driver IC SI8230AD-ASR

Description
The Si823x isolated driver family combines two independent, isolated drivers into a single package. The Si8230/1/3/4 are high-side/low-side drivers, while the Si8232/5/7/8 are dual drivers. Versions with peak output currents of 0.5 A (Si8230/1/2/7) and 4.0 A (Si8233/4/5/8) are available. All drivers operate with a maximum supply voltage of 24 V. The Si823x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 5 kVRMS withstand voltage per UL1577 and fast 45 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8230/2/3/5/7/8) or PWM input (Si8231/4) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si823x family ideal for a wide range of isolated MOSFET/IGBT gate drive applications Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Two completely isolated drivers in onepackage. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage HS/LS and dual driver versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2/7) 4.0 A peak output (Si8233/4/5/8) High electromagnetic immunity RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body. LGA-14. QFN-14 (pin to pin compatible with LGA-14 packages) AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Plasma displays Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet
Description
The Si823x isolated driver family combines two independent, isolated drivers into a single package. The Si8230/1/3/4 are high-side/low-side drivers, while the Si8232/5/7/8 are dual drivers. Versions with peak output currents of 0.5 A (Si8230/1/2/7) and 4.0 A (Si8233/4/5/8) are available. All drivers operate with a maximum supply voltage of 24 V. The Si823x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 5 kVRMS withstand voltage per UL1577 and fast 45 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8230/2/3/5/7/8) or PWM input (Si8231/4) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si823x family ideal for a wide range of isolated MOSFET/IGBT gate drive applications Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Two completely isolated drivers in onepackage. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage HS/LS and dual driver versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2/7) 4.0 A peak output (Si8233/4/5/8) High electromagnetic immunity RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body. LGA-14. QFN-14 (pin to pin compatible with LGA-14 packages) AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Plasma displays Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - SI8230AD-ASR - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI8230AD-ASR
Gate Driver IC SI8230AD-ASR
The Si823x isolated driver family combines two independent, isolated drivers into a single package. The Si8230/1/3/4 are high-side/low-side drivers, while the Si8232/5/7/8 are dual drivers. Versions with peak output currents of 0.5 A (Si8230/1/2/7) and 4.0 A (Si8233/4/5/8) are available. All drivers operate with a maximum supply voltage of 24 V. The Si823x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 5 kVRMS withstand voltage per UL1577 and fast 45 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8230/2/3/5/7/8) or PWM input (Si8231/4) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si823x family ideal for a wide range of isolated MOSFET/IGBT gate drive applications Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Two completely isolated drivers in onepackage. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage HS/LS and dual driver versions Up to 8 MHz switching frequency 0.5 A peak output (Si8230/1/2/7) 4.0 A peak output (Si8233/4/5/8) High electromagnetic immunity RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body. LGA-14. QFN-14 (pin to pin compatible with LGA-14 packages) AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Plasma displays Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles

The Si823x isolated driver family combines two independent, isolated drivers into a single package. The Si8230/1/3/4 are high-side/low-side drivers, while the Si8232/5/7/8 are dual drivers. Versions with peak output currents of 0.5 A (Si8230/1/2/7) and 4.0 A (Si8233/4/5/8) are available. All drivers operate with a maximum supply voltage of 24 V.

The Si823x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 5 kVRMS withstand voltage per UL1577 and fast 45 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8230/2/3/5/7/8) or PWM input (Si8231/4) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si823x family ideal for a wide range of isolated MOSFET/IGBT gate drive applications

Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • Two completely isolated drivers in onepackage. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage
  • HS/LS and dual driver versions
  • Up to 8 MHz switching frequency
  • 0.5 A peak output (Si8230/1/2/7)
  • 4.0 A peak output (Si8233/4/5/8)
  • High electromagnetic immunity
  • RoHS-compliant packages: SOIC-14/16 wide body. SOIC-16 narrow body. LGA-14. QFN-14 (pin to pin compatible with LGA-14 packages)
  • AEC-Q100 qualification
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Power delivery systems
  • Motor control systems
  • Isolated dc-dc power supplies
  • Lighting control systems
  • Plasma displays
  • Solar and industrial inverters
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Hybrid Electric Vehicles
  • Battery Electric Vehicles
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number SI8230AD-ASR
Product Name Gate Driver IC
Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDK2559LB - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53328-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details