Skyworks Solutions, Inc. Application Specific Clock/Timing SI52212-A01AGMR

Description
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 64-QFN (9x9)
Request a Quote Datasheet
Description
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - SI52212-A01AGMR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
SI52212-A01AGMR-ND
Application Specific Clock/Timing SI52212-A01AGMR-ND
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 64-QFN (9x9)

PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 64-QFN (9x9)

Buy Now Datasheet
 - SI52212-A01AGMR - Rochester Electronics
Newburyport, MA, United States
SI52212 - 1.5-1.8 V 12-output PCIe Gen 1/2/3/4 + 25 MHz LVCMOS clock generator, with 100 internal termination

SI52212 - 1.5-1.8 V 12-output PCIe Gen 1/2/3/4 + 25 MHz LVCMOS clock generator, with 100 internal termination

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1271771-SI52212-A01AGMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1271771-SI52212-A01AGMR
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1271771-SI52212-A01AGMR
Win Source Part Number: 1271771-SI52212-A01A GMR Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: PCI Express (PCIe), Clock Generator Voltage - Supply: 1.5V ~ 1.8V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI52212

Win Source Part Number: 1271771-SI52212-A01AGMR
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe), Clock Generator
Voltage - Supply: 1.5V ~ 1.8V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI52212

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-SI52212-A01AGMR
Clock and Timing IC 763-SI52212-A01AGMR
LVCMOS CLOCK GENERATOR Product overview: SI52212-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52212-A01AGMR can be used for catalog matching and distributor lookup.

LVCMOS CLOCK GENERATOR Product overview: SI52212-A01AGMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52212-A01AGMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - SI52212-A01AGMR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI52212-A01AGMR
Clock/Timing - Application Specific SI52212-A01AGMR
LVCMOS CLOCK GENERATOR

LVCMOS CLOCK GENERATOR

Supplier's Site Datasheet
Application Specific Clock/Timing - SI52212-A01AGMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SI52212-A01AGMR
Application Specific Clock/Timing SI52212-A01AGMR
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 64-QFN (9x9)

PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Clocks IC Timers IC Clocks IC Clocks
Product Number SI52212-A01AGMR-ND SI52212-A01AGMR 1271771-SI52212-A01AGMR 763-SI52212-A01AGMR SI52212-A01AGMR SI52212-A01AGMR
Product Name Application Specific Clock/Timing Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock and Timing IC Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface LVCMOS CMOS CMOS; HCSL, LVCMOS HCSL, LVCMOS CMOS; HCSL, LVCMOS
Package Type Surface Mount; 64-VFQFN Exposed Pad Surface Mount; 64-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 64-VFQFN Exposed Pad
Supply Voltage 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts
Frequency 100 MHz 100 MHz 25 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data