PCI Express (PCIe), Clock Generator Clock Generator IC 100MHz 1 Output 20-QFN (3x3)
Win Source Part Number: 1271654-SI52202-A02B
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe), Clock Generator
Voltage - Supply: 1.5V ~ 1.8V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI52202
IC CLOCK GEN PCIE 20QFN Product overview: SI52202-A02BGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52202-A02BGM can be used for catalog matching and distributor lookup.
SI52202 - 1.5-1.8 V 2-output PCIe Gen 1/2/3/4 clock generator
PCI Express (PCIe), Clock Generator Clock Generator IC 100MHz 1 Output 20-QFN (3x3)
IC CLOCK GEN PCIE 20QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SI52202-A02BGM-ND | 1271654-SI52202-A02BGM | 763-SI52202-A02BGM | SI52202-A02BGM | SI52202-A02BGM | SI52202-A02BGM |
| Product Name | Application Specific Clock/Timing | Integrated Circuits (ICs) - Clock/Timing - Application Specific | Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; HCSL, LVCMOS | HCSL, LVCMOS | CMOS; HCSL, LVCMOS | ||
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-VFQFN Exposed Pad | Tray | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.5 to 1.8 volts | 1.5 to 1.8 volts | 1.5 to 1.8 volts | 1.5 to 1.8 volts |