IC OSC PCI EXPRESS 2OUT 8TSSOP Product overview: SI52112-B5-GT from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52112-B5-GT can be used for catalog matching and distributor lookup.
The Si52112-B5 2-output PCIe Gen1 Clock Generator provides industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The Si52112-B5 meets PCIe Gen1,2,3 phase jitter requirements with margin, and is available in industrial temperature range. The use of push-pull HCSL outputs ensures the lowest power consumption, while saving board space and external termination resistors for added BOM consolidation.
Processor Specific Clock Generator, 100MHz, CMOS, PDSO8
PCI Express (PCIe) IC 100MHz 1 Output 8-TSSOP
IC OSC PCI EXPRESS 2OUT 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 763-SI52112-B5-GT | SI52112-B5-GT | SI52112-B5-GT | 336-4671-ND | SI52112-B5-GT |
| Product Name | Clock and Timing IC | Clock Generator | Application Specific Clock/Timing | Clock/Timing - Application Specific | |
| Bus Interface | HCSL | CMOS | HCSL | ||
| Package Type | Tube | SOP; SSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 2.97 to 3.63 volts | 2.97 to 3.63 volts | |||
| Frequency | 25 MHz | 100 MHz | 100 MHz |