Skyworks Solutions, Inc. RF Receivers SI4760-A42-GM

Description
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 336-5800-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
336-5800-ND
RF Receivers 336-5800-ND
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-5800-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32SC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4755-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Amplifiers - TRF1208RPVT - ODG (Origin Data Global)
Specs
Technology 4G Standard; 5G Standard; 4G/5G, Radar
Supply Voltage Other; 3.2V ~ 3.45V
Package Type 12-WFQFN Exposed Pad
View Details