Skyworks Solutions, Inc. Power Over Ethernet (PoE) Controllers SI3459-B02-IM

Description
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - SI3459-B02-IM-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
SI3459-B02-IM-ND
Power Over Ethernet (PoE) Controllers SI3459-B02-IM-ND
Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3459-B02-IM - SI3459-B02-IM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3459-B02-IM
SI3459-B02-IM
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3459-B02-IM SI3459-B02-IM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933457-SI3459-B02-IM Operating Temperature Range: -40°C ~ 85°C Features: Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: SI3459 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933457-SI3459-B02-IM
Operating Temperature Range: -40°C ~ 85°C
Features: Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: SI3459
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - SI3459-B02-IM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
SI3459-B02-IM
PMIC - Power Over Ethernet (PoE) Controllers SI3459-B02-IM
IC POE CNTRL 8 CHANNEL 56QFN

IC POE CNTRL 8 CHANNEL 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - SI3459-B02-IM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
SI3459-B02-IM
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers SI3459-B02-IM
IC POE CNTRL 8 CHANNEL 56QFN

IC POE CNTRL 8 CHANNEL 56QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number SI3459-B02-IM-ND SI3459-B02-IM SI3459-B02-IM SI3459-B02-IM
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - SI3459-B02-IM PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Si3474A-IM Power Over Ethernet (PoE) Multi-Port PSE Controllers - Si3474A-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 90 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details