Skyworks Solutions, Inc.
Si2404 Data and Voice Modem
Si2404
Description
2.4 kbps Data ISOmode
Request a Quote
Email Supplier
Description
2.4 kbps Data ISOmode
Request a Quote
Email Supplier
Suppliers
Si2404 Data and Voice Modem
Si2404
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
Si2404 |
|
Product Name
|
Si2404 Data and Voice Modem |
|
Device Type
|
Modem
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
38-VFQFN Exposed Pad
View Details
Device Type
Modem
Data Rate
33.6 kbps
Package Type
TSSOP; TSSOP24
View Details