Skyworks Solutions, Inc. RF Demodulators SI2182-B60-GM

Description
RF DEMODULATOR IC 48QFN
Datasheet
Description
RF DEMODULATOR IC 48QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - SI2182-B60-GM - ODG (Origin Data Global)
Shenzhen, China
RF Demodulators
SI2182-B60-GM
RF Demodulators SI2182-B60-GM
RF DEMODULATOR IC 48QFN

RF DEMODULATOR IC 48QFN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SI2182-B60-GM
Product Name RF Demodulators
Supply Voltage Other; 1.14V ~ 1.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF8001-R2Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
3 suppliers
10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details