Skyworks Solutions, Inc. RF Front End (LNA + PA) RFX2402E

Description
IC FRONT END 2.4GHZ WLAN 16QFN
Datasheet
Description
IC FRONT END 2.4GHZ WLAN 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - RFX2402E - ODG (Origin Data Global)
Shenzhen, China
RF Front End (LNA + PA)
RFX2402E
RF Front End (LNA + PA) RFX2402E
IC FRONT END 2.4GHZ WLAN 16QFN

IC FRONT END 2.4GHZ WLAN 16QFN

Supplier's Site Datasheet
RF and Wireless - RF Front End (LNA + PA) - RFX2402E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Front End (LNA + PA)
RFX2402E
RF and Wireless - RF Front End (LNA + PA) RFX2402E
IC FRONT END 2.4GHZ WLAN 16QFN

IC FRONT END 2.4GHZ WLAN 16QFN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number RFX2402E RFX2402E
Product Name RF Front End (LNA + PA) RF and Wireless - RF Front End (LNA + PA)
Technology 802.11a/b/g/n/ac
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA715N7E6327XTSA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN Exposed Pad
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF51422-QFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4734-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details