Skyworks Solutions, Inc. Silicon Limiter Diodes, Packaged And Bondable Chips CLA4611-000

Description
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The mesaconstructed, thin base width, low capacitance CLA4611-000 are designed for low-level and cleanup applications.
Request a Quote Datasheet
Description
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The mesaconstructed, thin base width, low capacitance CLA4611-000 are designed for low-level and cleanup applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Limiter Diodes, Packaged And Bondable Chips - CLA4611-000 - Skyworks Solutions, Inc.
Irvine, CA, United States
Silicon Limiter Diodes, Packaged And Bondable Chips
CLA4611-000
Silicon Limiter Diodes, Packaged And Bondable Chips CLA4611-000
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss. The mesaconstructed, thin base width, low capacitance CLA4611-000 are designed for low-level and cleanup applications.

Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The mesaconstructed, thin base width, low capacitance CLA4611-000 are designed for low-level and cleanup applications.

Supplier's Site
RF PIN Diode - CLA4611-000 - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
CLA4611-000
RF PIN Diode CLA4611-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - CLA4611-000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
CLA4611-000
Discrete Semiconductor Products - Diodes - RF Diodes CLA4611-000
RF DIODE PIN 180V 870MW DIE

RF DIODE PIN 180V 870MW DIE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes RF Diodes RF Diodes
Product Number CLA4611-000 CLA4611-000 CLA4611-000
Product Name Silicon Limiter Diodes, Packaged And Bondable Chips RF PIN Diode Discrete Semiconductor Products - Diodes - RF Diodes
Diode Applications Limiter
Unlock Full Specs
to access all available technical data

Similar Products

Variable Capacitance Diodes (Varicaps, Varactors) - SMV1255-011LF - 029483-SMV1255-011LF - Win Source Electronics
Specs
Life Cycle Stage Active
Package SOD-323; SOD-323
CDmin/CDmax 12.3
View Details
7 suppliers
RF Diodes - 863-1088-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Configuration Single
Diode Type PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers