Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The CLA series consists of nine individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The mesaconstructed, thin base width, low capacitance CLA4605-000 are designed for low-level and cleanup applications.
Silicon Limiter Diodes, Packaged and Bondable Chips
DIODE LIMITER SILICON 30-60V Product overview: CLA4605-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4605-000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1068608-CLA4605-000
Category: Discrete Semiconductor Products>Diodes - RF
Series: CLA
Package: Tray
Standard Package: 100
Current - Max: 200 mA
Diode Type: PIN - Single
Voltage - Peak Reverse (Max): 60V
Power Dissipation (Max): 650 mW
Resistance @ If, F: 2Ohm @ 10mA, 1MHz
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -65°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Skyworks Solutions Inc.
Other Names: 863-1035,CLA4605000
Base Product Number: CLA4605
RF Diode PIN - Single 60V 200mA 650mW Die
DIODE LIMITER SILICON 30-60V
DIODE LIMITER SILICON 30-60V
| Skyworks Solutions, Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | Diodes | RF Diodes |
| Product Number | CLA4605-000 | CLA4605-000 | 284-CLA4605-000 | 1068608-CLA4605-000 | 863-1035-ND | CLA4605-000 | CLA4605-000 |
| Product Name | Silicon Limiter Diodes, Packaged and Bondable Chips | RF PIN Diode | 60V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Applications | Limiter | ||||||
| Configuration | Single | Single | Single | ||||
| Diode Type | PIN | PIN - Single | PIN | ||||
| VR | 30 volts | 60 volts | |||||
| Operating Frequency | 100 to 30000 MHz |