Skyworks Solutions, Inc. Full, Half-Bridge (H Bridge) Drivers AAT4910IJS-T1

Description
Half Bridge Driver DC Motors, DC-DC Converters Power MOSFET 8-SC70JW
Request a Quote Datasheet
Description
Half Bridge Driver DC Motors, DC-DC Converters Power MOSFET 8-SC70JW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 863-1558-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
863-1558-2-ND
Full, Half-Bridge (H Bridge) Drivers 863-1558-2-ND
Half Bridge Driver DC Motors, DC-DC Converters Power MOSFET 8-SC70JW

Half Bridge Driver DC Motors, DC-DC Converters Power MOSFET 8-SC70JW

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - AAT4910IJS-T1 - 007780-AAT4910IJS-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - AAT4910IJS-T1
007780-AAT4910IJS-T1
PMIC - PMIC - Full, Half - Bridge Drivers - AAT4910IJS-T1 007780-AAT4910IJS-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 007780-AAT4910IJS-T1 Packaging: Reel - TR Applications: DC Motors, DC-DC Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, Shoot-Through Voltage - Load: 28V (Max) Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SC70JW Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 007780-AAT4910IJS-T1
Packaging: Reel - TR
Applications: DC Motors, DC-DC Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature, Shoot-Through
Voltage - Load: 28V (Max)
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SC70JW
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - AAT4910IJS-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
AAT4910IJS-T1
Full Half-Bridge Drivers AAT4910IJS-T1
Half Bridge Driver DC Motors, DC-DC Converters Power MOSFET 8-SC70JW

Half Bridge Driver DC Motors, DC-DC Converters Power MOSFET 8-SC70JW

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 863-1558-2-ND 007780-AAT4910IJS-T1 AAT4910IJS-T1
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - AAT4910IJS-T1 Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "8-TFSOJ (0.069"", 1.75mm Width)" 8-SC70JW SOJ; 8-TFSOJ (0.069\", 1.75mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2410EMXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 0.1750 amps
View Details
3 suppliers
LED Drivers - AAT2428ISZ-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 16
Output Configuration Inverting
Output Current 0.1500 amps
View Details