Skyworks Solutions, Inc. 2.85V 0.3A SOT-23 LDO Voltage Regulator IC AAT3236IGV-2.85-T1

Description
LDO Regulator Pos 2.85V 0.3A 5-Pin SOT-23 T/R Product overview: AAT3236IGV-2.85-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3236IGV-2.85- T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 2.85V 0.3A 5-Pin SOT-23 T/R Product overview: AAT3236IGV-2.85-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3236IGV-2.85- T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
2.85V 0.3A SOT-23 LDO Voltage Regulator IC
699-AAT3236IGV-2.85-T1
2.85V 0.3A SOT-23 LDO Voltage Regulator IC 699-AAT3236IGV-2.85-T1
LDO Regulator Pos 2.85V 0.3A 5-Pin SOT-23 T/R Product overview: AAT3236IGV-2.85-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3236IGV-2.85- T1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 2.85V 0.3A 5-Pin SOT-23 T/R Product overview: AAT3236IGV-2.85-T1 from Skyworks Solutions, Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AAT3236IGV-2.85-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 169729-AAT3236IGV-2.85-T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
169729-AAT3236IGV-2.85-T1
Integrated Circuits(ICs) 169729-AAT3236IGV-2.85-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169729-AAT3236IGV-2. 85-T1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AAT3236 Alternative Parts (Cross-Reference): ADP1711AUJZ-3.0; ADP1711AUJZ-3.0-R7; LDK120M30R; LDK120M29R; Introduction Date: November 19, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169729-AAT3236IGV-2.85-T1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AAT3236
Alternative Parts (Cross-Reference): ADP1711AUJZ-3.0; ADP1711AUJZ-3.0-R7; LDK120M30R; LDK120M29R;
Introduction Date: November 19, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AAT3236IGV-2.85-T1 169729-AAT3236IGV-2.85-T1
Product Name 2.85V 0.3A SOT-23 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24012DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223375 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details