Skyworks Solutions, Inc. Voltage Regulators - DC DC Switching Regulators AAT1230IRN-1-T1

Description
Switching Regulator IC Output
Request a Quote Datasheet
Description
Switching Regulator IC Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1287-AAT1230IRN-1-T1-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1287-AAT1230IRN-1-T1-CHP
Voltage Regulators - DC DC Switching Regulators 1287-AAT1230IRN-1-T1-CHP
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AAT1230IRN-1-T1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AAT1230IRN-1-T1-ND
Voltage Regulators - DC DC Switching Regulators AAT1230IRN-1-T1-ND
IC REG BOOST ADJ 3A 16TDFN

IC REG BOOST ADJ 3A 16TDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT1230IRN-1-T1 - 076727-AAT1230IRN-1-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT1230IRN-1-T1
076727-AAT1230IRN-1-T1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT1230IRN-1-T1 076727-AAT1230IRN-1-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 076727-AAT1230IRN-1- T1 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: Up to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-TDFN (3x4) Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Maximum Output Voltage: 18V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 076727-AAT1230IRN-1-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-TDFN (3x4)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Maximum Output Voltage: 18V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AAT1230IRN-1-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AAT1230IRN-1-T1
Voltage Regulators - DC DC Switching Regulators AAT1230IRN-1-T1
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AAT1230IRN-1-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AAT1230IRN-1-T1
Voltage Regulators - DC DC Switching Regulators AAT1230IRN-1-T1
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AAT1230IRN-1-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AAT1230IRN-1-T1
PMIC - Voltage Regulators - DC DC Switching Regulators AAT1230IRN-1-T1
IC REG BOOST ADJ 3A 16TDFN

IC REG BOOST ADJ 3A 16TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - AAT1230IRN-1-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
AAT1230IRN-1-T1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators AAT1230IRN-1-T1
IC REG BOOST ADJ 3A 16TDFN

IC REG BOOST ADJ 3A 16TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1287-AAT1230IRN-1-T1-CHP 076727-AAT1230IRN-1-T1 AAT1230IRN-1-T1 AAT1230IRN-1-T1 AAT1230IRN-1-T1
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT1230IRN-1-T1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TDFN (3x4)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

315KHZ Power Management IC - 759-ICE2PCS01GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 50 to 315 kHz
Duty Cycle 98.5
View Details
2 suppliers
LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22675MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers