Skyworks Solutions, Inc. Crystals, Oscillators, Resonators - Oscillators 571FCB000109DGR

Description
Win Source Part Number: 1356605-571FCB000109 DGR Category: Crystals, Oscillators, Resonators - Oscillators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: VCXO MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Series: Si571 Product Status: Active Frequency: 622.08 MHz Package / Case: 8-SMD, No Lead Base Product Number: 571FCB Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Function: Enable/Disable (Reprogrammable) Voltage - Supply: 2.25V ~ 2.75V Current - Supply (Max): 108mA Base Resonator: Crystal Output: LVDS Frequency Stability: ±50ppm Absolute Pull Range (APR): ±125ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1356605-571FCB000109 DGR Category: Crystals, Oscillators, Resonators - Oscillators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: VCXO MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Series: Si571 Product Status: Active Frequency: 622.08 MHz Package / Case: 8-SMD, No Lead Base Product Number: 571FCB Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Function: Enable/Disable (Reprogrammable) Voltage - Supply: 2.25V ~ 2.75V Current - Supply (Max): 108mA Base Resonator: Crystal Output: LVDS Frequency Stability: ±50ppm Absolute Pull Range (APR): ±125ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1356605-571FCB000109DGR - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1356605-571FCB000109DGR
Crystals, Oscillators, Resonators - Oscillators 1356605-571FCB000109DGR
Win Source Part Number: 1356605-571FCB000109 DGR Category: Crystals, Oscillators, Resonators - Oscillators Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. Type: VCXO MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Series: Si571 Product Status: Active Frequency: 622.08 MHz Package / Case: 8-SMD, No Lead Base Product Number: 571FCB Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Function: Enable/Disable (Reprogrammable) Voltage - Supply: 2.25V ~ 2.75V Current - Supply (Max): 108mA Base Resonator: Crystal Output: LVDS Frequency Stability: ±50ppm Absolute Pull Range (APR): ±125ppm

Win Source Part Number: 1356605-571FCB000109DGR
Category: Crystals, Oscillators, Resonators - Oscillators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
Type: VCXO
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Series: Si571
Product Status: Active
Frequency: 622.08 MHz
Package / Case: 8-SMD, No Lead
Base Product Number: 571FCB
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Function: Enable/Disable (Reprogrammable)
Voltage - Supply: 2.25V ~ 2.75V
Current - Supply (Max): 108mA
Base Resonator: Crystal
Output: LVDS
Frequency Stability: ±50ppm
Absolute Pull Range (APR): ±125ppm

Buy Now Datasheet
Oscillators - 571FCB000109DGR-ND - DigiKey
Thief River Falls, MN, United States
622.08MHz VCXO LVDS Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead

622.08MHz VCXO LVDS Oscillator 2.25V ~ 2.75V Enable/Disable (Reprogrammable) 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1356605-571FCB000109DGR 571FCB000109DGR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type VCXO VCXO
Package / Form Factor 8-SMD, No Lead Surface Mount; 8-SMD, No Lead
Frequency 622 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555P - 082114-SE555P - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details