352.37MHz VCXO LVPECL Oscillator 3.3V Enable/Disable (Reprogrammable) 8-SMD, No Lead
The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
Win Source Part Number: 1352043-571AMB001871
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si571
Type: VCXO
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 50
Frequency: 352.37 MHz
Function: Enable/Disable (Reprogrammable)
Output: LVPECL
Frequency Stability: ±20ppm
Current - Supply (Max): 130mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
Absolute Pull Range (APR): ±12ppm
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 571AMB
Current - Supply (Disable) (Max): 75mA
| DigiKey | Richardson RFPD | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 571AMB001871DG-ND | 571AMB001871DG | 1352043-571AMB001871DG |
| Product Name | Oscillators | Oscillator VCXO | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | VCXO | VCXO | VCXO |
| Package / Form Factor | Surface Mount; 8-SMD, No Lead | 8-SMD, No Lead | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 20 ppm | 20 ppm | 20 ppm |