Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 532BB000507DG

Description
LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 532BB000507DG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
532BB000507DG-ND
Pin Configurable/Selectable Oscillators 532BB000507DG-ND
LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1229942-532BB000507DG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1229942-532BB000507DG
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1229942-532BB000507DG
Win Source Part Number: 1229942-532BB000507D G Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: Si532 Type: XO (Standard) Package: Strip Standard Package: 50 Function: Enable/Disable Output: LVDS Height: 0.071" (1.80mm) Frequency Stability: ±20ppm Current - Supply (Max): 98mA Current - Supply (Disable) (Max): 75 mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Frequency - Output 1: 300MHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 532BB

Win Source Part Number: 1229942-532BB000507DG
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Series: Si532
Type: XO (Standard)
Package: Strip
Standard Package: 50
Function: Enable/Disable
Output: LVDS
Height: 0.071" (1.80mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 98mA
Current - Supply (Disable) (Max): 75 mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Frequency - Output 1: 300MHz
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 532BB

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - 532BB000507DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
532BB000507DG
Pin Configurable-Selectable Oscillators 532BB000507DG
XTAL OSC XO 3.3V 6SMD

XTAL OSC XO 3.3V 6SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 532BB000507DG-ND 1229942-532BB000507DG 532BB000507DG
Product Name Pin Configurable/Selectable Oscillators Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47589-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1350697-500SAAC100M000ACF - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 100 MHz
View Details
Programmable Oscillators - 5062205 - RS Components, Ltd.
Specs
Oscillator Type Programmable
Package / Form Factor Msop
Features / Standards RoHS
View Details