Win Source Part Number: 1340839-514BCA000159
Category: Crystals, Oscillators, Resonators - Oscillators
Series: Si514
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Standard Package: 200
Frequency: 148.5 MHz
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 23mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 514BCA
The Si514 is a Any frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
148.5MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable (Reprogrammable) 6-SMD, No Lead
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1340839-514BCA000159BAG | 514BCA000159BAG | 514BCA000159BAG-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator Crystal | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO | |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead | |
| Frequency | 148 MHz | 148 MHz | |
| Frequency Stability | 20 ppm | 20 ppm | 20 ppm |