Simpson Electric Company Analog Panel Meters Rectangular Style

Description
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. Popular replacement style meter Rugged black phenolic case
Datasheet
Description
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. Popular replacement style meter Rugged black phenolic case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meters - Rectangular Style - Simpson Electric Company
Elgin, IL, USA
Analog Panel Meters
Rectangular Style
Analog Panel Meters Rectangular Style
Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes. Popular replacement style meter Rugged black phenolic case

Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is required to indicate trends or rates of change. Analog panel meters are easier to read in bright sun-light or well-lit rooms and require no external power source. Simpson's analog meters come in a variety of designs made possible through customized dials, mounting options and a large selection of case styles and sizes.

  • Popular replacement style meter
  • Rugged black phenolic case
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company
Product Category Analog Panel Meters
Product Number Rectangular Style
Product Name Analog Panel Meters
Scale Type Zero-Left
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-50DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; - 70209363 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 50 volts
Response Time 1500 milliseconds
View Details